Kingbright Corporation Optics - LEDs - Light Pipes - KPTR-3216SGC KPTR-3216SGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984252-KPTR-3216SGC Packaging: Cut Tape Color: Green Forward Voltage: 2.2 V Luminous Intensity: 12 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984252-KPTR-3216SGC Packaging: Cut Tape Color: Green Forward Voltage: 2.2 V Luminous Intensity: 12 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTR-3216SGC - 984252-KPTR-3216SGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTR-3216SGC
984252-KPTR-3216SGC
Optics - LEDs - Light Pipes - KPTR-3216SGC 984252-KPTR-3216SGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984252-KPTR-3216SGC Packaging: Cut Tape Color: Green Forward Voltage: 2.2 V Luminous Intensity: 12 mcd Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 568 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 568 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984252-KPTR-3216SGC
Packaging: Cut Tape
Color: Green
Forward Voltage: 2.2 V
Luminous Intensity: 12 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 568 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 568 nm

Buy Now
Led, Green, 12Mcd, 568Nm; Led Color Kingbright - 93T1622 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 12Mcd, 568Nm; Led Color Kingbright
93T1622
Led, Green, 12Mcd, 568Nm; Led Color Kingbright 93T1622
LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 12MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:12mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright - 93X4431 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright
93X4431
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright 93X4431
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 12 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 984252-KPTR-3216SGC 93T1622 93X4431
Product Name Optics - LEDs - Light Pipes - KPTR-3216SGC Led, Green, 12Mcd, 568Nm; Led Color Kingbright Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 12 Mcd Rohs Compliant Kingbright
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details