Kingbright Corporation Optics - LEDs - Light Pipes - KPTR-3216SECK KPTR-3216SECK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067825-KPTR-3216SEC K Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 250 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPTR-3216SECKKPTR321 6SECK; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 601 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067825-KPTR-3216SEC K Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 250 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPTR-3216SECKKPTR321 6SECK; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 601 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTR-3216SECK - 1067825-KPTR-3216SECK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTR-3216SECK
1067825-KPTR-3216SECK
Optics - LEDs - Light Pipes - KPTR-3216SECK 1067825-KPTR-3216SECK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067825-KPTR-3216SEC K Color: Orange Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 250 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 601 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPTR-3216SECKKPTR321 6SECK; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 601 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067825-KPTR-3216SECK
Color: Orange
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 250 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 601 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPTR-3216SECKKPTR3216SECK;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 601 nm

Buy Now
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright - 93T1621 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright
93T1621
Led, Orange, 250Mcd, 601Nm; Led Color Kingbright 93T1621
LED, ORANGE, 250MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 250MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067825-KPTR-3216SECK 93T1621
Product Name Optics - LEDs - Light Pipes - KPTR-3216SECK Led, Orange, 250Mcd, 601Nm; Led Color Kingbright
LED Type Orange; Orange Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 16 degrees
View Details
5.0X5.0MM RGB FULL COLOR SMD LED - AAAF5051-04 - Kingbright Corporation
Specs
LED Package: Top-Emitting Tri-Color SMD LED
LED Type Red; Green; Blue
Peak Wavelength 460 to 624 nm (4600 to 6240 Å)
View Details
2 suppliers