Kingbright Corporation Optics - LEDs - Light Pipes - KPTR-3216QBC-D KPTR-3216QBC-D

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150808-KPTR-3216QBC -D Packaging: Cut Tape Color: Blue Forward Voltage: 3.3 V Luminous Intensity: 100 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 465 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 470 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150808-KPTR-3216QBC -D Packaging: Cut Tape Color: Blue Forward Voltage: 3.3 V Luminous Intensity: 100 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 465 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 470 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTR-3216QBC-D - 1150808-KPTR-3216QBC-D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTR-3216QBC-D
1150808-KPTR-3216QBC-D
Optics - LEDs - Light Pipes - KPTR-3216QBC-D 1150808-KPTR-3216QBC-D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1150808-KPTR-3216QBC -D Packaging: Cut Tape Color: Blue Forward Voltage: 3.3 V Luminous Intensity: 100 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 465 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 470 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150808-KPTR-3216QBC-D
Packaging: Cut Tape
Color: Blue
Forward Voltage: 3.3 V
Luminous Intensity: 100 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 465 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 470 nm

Buy Now
LEDs - 8624575P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216QBC-D LED

Kingbright KPTR-3216QBC-D LED

Supplier's Site
LEDs - 8624575 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216QBC-D LED

Kingbright KPTR-3216QBC-D LED

Supplier's Site
LEDs - 1654426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216QBC-D LED

Kingbright KPTR-3216QBC-D LED

Supplier's Site
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright - 93X4430 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright
93X4430
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright 93X4430
LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 100 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright - 46W4611 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright
46W4611
Led, Blue, 100Mcd, 470Nm; Led Color Kingbright 46W4611
LED, BLUE, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, BLUE, 100MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1150808-KPTR-3216QBC-D 8624575P 8624575 93X4430 46W4611
Product Name Optics - LEDs - Light Pipes - KPTR-3216QBC-D LEDs LEDs Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 100 Mcd Rohs Compliant Kingbright Led, Blue, 100Mcd, 470Nm; Led Color Kingbright
LED Type Blue; Blue Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 100 milliCandela 100 milliCandela 100 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details