Kingbright Corporation Led, Red, 15Mcd, 625Nm; Led Color Kingbright KPTR-3216EC

Description
LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 15Mcd, 625Nm; Led Color Kingbright - 93T1620 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 15Mcd, 625Nm; Led Color Kingbright
93T1620
Led, Red, 15Mcd, 625Nm; Led Color Kingbright 93T1620
LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:15mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 93T1620
Product Name Led, Red, 15Mcd, 625Nm; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Luminous Intensity 15 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U325 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details