Kingbright Corporation LEDs KPTR-3216CGCK

Description
Kingbright KPTR-3216CGCK LED
Request a Quote Datasheet
Description
Kingbright KPTR-3216CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624566 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216CGCK LED

Kingbright KPTR-3216CGCK LED

Supplier's Site
LEDs - 8624566P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216CGCK LED

Kingbright KPTR-3216CGCK LED

Supplier's Site
LEDs - 1654425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTR-3216CGCK LED

Kingbright KPTR-3216CGCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTR-3216CGCK - 986243-KPTR-3216CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTR-3216CGCK
986243-KPTR-3216CGCK
Optics - LEDs - Light Pipes - KPTR-3216CGCK 986243-KPTR-3216CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986243-KPTR-3216CGCK Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986243-KPTR-3216CGCK
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 570 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Rectangular
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
Led, Green, 50Mcd, 570Nm; Led Color Kingbright - 93T1619 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm; Led Color Kingbright
93T1619
Led, Green, 50Mcd, 570Nm; Led Color Kingbright 93T1619
LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4429 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4429
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4429
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624566 8624566P 986243-KPTR-3216CGCK 93T1619 93X4429
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTR-3216CGCK Led, Green, 50Mcd, 570Nm; Led Color Kingbright Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
LED Package: 3.2 x 1.6 x 1.05mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 20 degrees
View Details