Kingbright Corporation LEDs KPTL-3216ZGC

Description
Kingbright KPTL-3216ZGC LED
Request a Quote Datasheet
Description
Kingbright KPTL-3216ZGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216ZGC LED

Kingbright KPTL-3216ZGC LED

Supplier's Site
LEDs - 8721847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216ZGC LED

Kingbright KPTL-3216ZGC LED

Supplier's Site
LEDs - 1654487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216ZGC LED

Kingbright KPTL-3216ZGC LED

Supplier's Site
Led, Green, 1.1Cd, 525Nm; Led Color Kingbright - 46W4609 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 1.1Cd, 525Nm; Led Color Kingbright
46W4609
Led, Green, 1.1Cd, 525Nm; Led Color Kingbright 46W4609
LED, GREEN, 1.1CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:1.1cd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, GREEN, 1.1CD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:1.1cd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721847 8721847P 46W4609
Product Name LEDs LEDs Led, Green, 1.1Cd, 525Nm; Led Color Kingbright
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Green; Clear Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 70 degrees 70 degrees
Luminous Intensity 1100 milliCandela 1100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4080HA35000B5TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details