Kingbright Corporation LEDs KPTL-3216SURCK

Description
Kingbright KPTL-3216SURCK LED
Request a Quote Datasheet
Description
Kingbright KPTL-3216SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610226P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216SURCK LED

Kingbright KPTL-3216SURCK LED

Supplier's Site
LEDs - 1651827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216SURCK LED

Kingbright KPTL-3216SURCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTL-3216SURCK - 984251-KPTL-3216SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTL-3216SURCK
984251-KPTL-3216SURCK
Optics - LEDs - Light Pipes - KPTL-3216SURCK 984251-KPTL-3216SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984251-KPTL-3216SURC K Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 230 mcd Forward Current: 20 mA Viewing Angle: 70 ° Lens Color: Clear Number of Pins: 2 Wavelength: 630 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular, Round Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 630 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984251-KPTL-3216SURCK
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 1.95 V
Luminous Intensity: 230 mcd
Forward Current: 20 mA
Viewing Angle: 70 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 630 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular, Round
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 630 nm

Buy Now
Led, Red, 550Mcd, 630Nm; Led Color Kingbright - 46W4603 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 550Mcd, 630Nm; Led Color Kingbright
46W4603
Led, Red, 550Mcd, 630Nm; Led Color Kingbright 46W4603
LED, RED, 550MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:230mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 550MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:230mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 230 Mcd Rohs Compliant Kingbright - 93X4428 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 230 Mcd Rohs Compliant Kingbright
93X4428
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 230 Mcd Rohs Compliant Kingbright 93X4428
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 230 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 230 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610226P 1651827 984251-KPTL-3216SURCK 46W4603 93X4428
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTL-3216SURCK Led, Red, 550Mcd, 630Nm; Led Color Kingbright Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 230 Mcd Rohs Compliant Kingbright
Forward Voltage 2.5 volts 1.95 volts 1.95 volts
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Red; Clear Red; Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 70 degrees 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238214-SSF-LXH100GD-01 - Win Source Electronics
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details
2 suppliers
Narrow Angle TO-46 880 nm Emitter - OD-880F - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details