Kingbright Corporation LEDs KPTL-3216CGCK

Description
Kingbright KPTL-3216CGCK LED
Request a Quote Datasheet
Description
Kingbright KPTL-3216CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610214P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216CGCK LED

Kingbright KPTL-3216CGCK LED

Supplier's Site
LEDs - 8610214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216CGCK LED

Kingbright KPTL-3216CGCK LED

Supplier's Site
LEDs - 1461514 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTL-3216CGCK LED

Kingbright KPTL-3216CGCK LED

Supplier's Site
Led, Green, 100Mcd, 570Nm; Led Color Kingbright - 46W4593 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 100Mcd, 570Nm; Led Color Kingbright
46W4593
Led, Green, 100Mcd, 570Nm; Led Color Kingbright 46W4593
LED, GREEN, 100MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

LED, GREEN, 100MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:100mcd; Viewing Angle:70°; Lens Shape:Round; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610214P 8610214 46W4593
Product Name LEDs LEDs Led, Green, 100Mcd, 570Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts
LED Package: 3.2 x 1.6 x 1.1mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 70 degrees 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757441 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-H12D8T(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - 1N6265 - Light in Motion LLC
Specs
LED Package: TO-18
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details