Kingbright Corporation Optics - LEDs - Light Pipes - KPTK2012MGCK KPTK2012MGCK

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067816-KPTK2012MGCK Color: Green Viewing Angle: 100 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPTK2012MGCKKPTK-201 2MGCK; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 570 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067816-KPTK2012MGCK Color: Green Viewing Angle: 100 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPTK2012MGCKKPTK-201 2MGCK; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 570 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTK2012MGCK - 1067816-KPTK2012MGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTK2012MGCK
1067816-KPTK2012MGCK
Optics - LEDs - Light Pipes - KPTK2012MGCK 1067816-KPTK2012MGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067816-KPTK2012MGCK Color: Green Viewing Angle: 100 ° Number of Pins: 2 Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPTK2012MGCKKPTK-201 2MGCK; Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067816-KPTK2012MGCK
Color: Green
Viewing Angle: 100 °
Number of Pins: 2
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPTK2012MGCKKPTK-2012MGCK;
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 570 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1067816-KPTK2012MGCK
Product Name Optics - LEDs - Light Pipes - KPTK2012MGCK
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details
2.2X1.4MM RED SMD LED - AA2214SURSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers