Kingbright Corporation Led, Red/green/blue, 360/750/140Mcd; Led Color Kingbright KPTF-1616RGBC-13

Description
LED, RED/GREEN/BLUE, 360/750/140MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Wavelength / Colour:R 625nm, G 525nm, B 470nmRoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN/BLUE, 360/750/140MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Wavelength / Colour:R 625nm, G 525nm, B 470nmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green/blue, 360/750/140Mcd; Led Color Kingbright - 96W6966 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green/blue, 360/750/140Mcd; Led Color Kingbright
96W6966
Led, Red/green/blue, 360/750/140Mcd; Led Color Kingbright 96W6966
LED, RED/GREEN/BLUE, 360/750/140MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Wavelength / Colour:R 625nm, G 525nm, B 470nmRoHS Compliant: Yes

LED, RED/GREEN/BLUE, 360/750/140MCD; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA, B 20mA; Wavelength / Colour:R 625nm, G 525nm, B 470nmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96W6966
Product Name Led, Red/green/blue, 360/750/140Mcd; Led Color Kingbright
LED Type Red; Green; Blue; Red, Green, Blue
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880395 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details