Kingbright Corporation LEDs KPTD-3216ZGC

Description
Kingbright KPTD-3216ZGC LED
Request a Quote
Description
Kingbright KPTD-3216ZGC LED
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPTD-3216ZGC is a green SMD LED with a luminous intensity of 2.3 candela and a dominant wavelength of 525 nm. It features a compact size of 3.2 mm x 1.6 mm and a thickness of 1.8 mm, making it suitable for applications requiring low power consumption, such as backlighting and indicators. The LED operates at a forward voltage of 3.3 V with a maximum forward current of 25 mA, and it has a viewing angle of 35 degrees. The device is RoHS compliant and has a moisture sensitivity level of 3. It is recommended to handle the LED with precautions against electrostatic discharge. The product is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Datasheet Summary
Powered by GS/AI

The KPTD-3216ZGC is a green SMD LED with a luminous intensity of 2.3 candela and a dominant wavelength of 525 nm. It features a compact size of 3.2 mm x 1.6 mm and a thickness of 1.8 mm, making it suitable for applications requiring low power consumption, such as backlighting and indicators. The LED operates at a forward voltage of 3.3 V with a maximum forward current of 25 mA, and it has a viewing angle of 35 degrees. The device is RoHS compliant and has a moisture sensitivity level of 3. It is recommended to handle the LED with precautions against electrostatic discharge. The product is packaged in reels of 2000 pieces, facilitating easy integration into manufacturing processes.

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216ZGC LED

Kingbright KPTD-3216ZGC LED

Supplier's Site
LEDs - 8721840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216ZGC LED

Kingbright KPTD-3216ZGC LED

Supplier's Site
LEDs - 1654486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216ZGC LED

Kingbright KPTD-3216ZGC LED

Supplier's Site
Led, Green, 2.3Cd, 525Nm, Smd; Led Colour Kingbright - 99Y8147 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.3Cd, 525Nm, Smd; Led Colour Kingbright
99Y8147
Led, Green, 2.3Cd, 525Nm, Smd; Led Colour Kingbright 99Y8147
LED, GREEN, 2.3CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.3cd; Viewing Angle:35°; Lens Shape:Round; RoHS Compliant: Yes

LED, GREEN, 2.3CD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.3cd; Viewing Angle:35°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 2.3Cd, 525Nm, Smd; Led Color Kingbright - 93X4427 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.3Cd, 525Nm, Smd; Led Color Kingbright
93X4427
Led, Green, 2.3Cd, 525Nm, Smd; Led Color Kingbright 93X4427
LED, GREEN, 2.3CD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.3cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, GREEN, 2.3CD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:2.3cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721840P 8721840 99Y8147 93X4427
Product Name LEDs LEDs Led, Green, 2.3Cd, 525Nm, Smd; Led Colour Kingbright Led, Green, 2.3Cd, 525Nm, Smd; Led Color Kingbright
Forward Voltage 4.1 volts 3.3 volts 3.3 volts
LED Package: 3.2 x 1.6 x 1.8mm
LED Type Green; Clear Green Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-SLR-343YY3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 587 nm (5870 Å)
View Details
3 suppliers
Led Light Bar, White, 4000Lm, 32W; Light Color Sylvania - 23AH2544 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 32000 milliwatts
View Details