Kingbright Corporation Led, Yellow, 30Mcd, 588Nm; Led Color Kingbright KPTD-3216YC

Description
LED, YELLOW, 30MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 30MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 30Mcd, 588Nm; Led Color Kingbright - 64T3268 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 30Mcd, 588Nm; Led Color Kingbright
64T3268
Led, Yellow, 30Mcd, 588Nm; Led Color Kingbright 64T3268
LED, YELLOW, 30MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome RoHS Compliant: Yes

LED, YELLOW, 30MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:1.6mm x 3.2mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:30mcd; Viewing Angle:40°; Lens Shape:Dome RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3268
Product Name Led, Yellow, 30Mcd, 588Nm; Led Color Kingbright
LED Package: 1.6mm x 3.2mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 40 degrees
Luminous Intensity 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Ultraviolet
Viewing Angle 25 degrees
View Details