Kingbright Corporation LEDs KPTD-3216SYCK

Description
Kingbright KPTD-3216SYCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-3216SYCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609087P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SYCK LED

Kingbright KPTD-3216SYCK LED

Supplier's Site
LEDs - 8609087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SYCK LED

Kingbright KPTD-3216SYCK LED

Supplier's Site
LEDs - 1651809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SYCK LED

Kingbright KPTD-3216SYCK LED

Supplier's Site
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 800 Mcd Rohs Compliant Kingbright - 93X4426 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 800 Mcd Rohs Compliant Kingbright
93X4426
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 800 Mcd Rohs Compliant Kingbright 93X4426
LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 800 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 800 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 1.6Mm, 800Mcd, 590Nm; Led Color Kingbright - 38K3412 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm, 800Mcd, 590Nm; Led Color Kingbright
38K3412
Led, Yellow, 1.6Mm, 800Mcd, 590Nm; Led Color Kingbright 38K3412
LED, YELLOW, 1.6MM, 800MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:800mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 1.6MM, 800MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:800mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609087P 8609087 93X4426 38K3412
Product Name LEDs LEDs Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 800 Mcd Rohs Compliant Kingbright Led, Yellow, 1.6Mm, 800Mcd, 590Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts
LED Package: 3.2 x 1.6 x 1.8mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 35 degrees 35 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
LED Indication - Discrete - 516-AEMD-EL1K-Y1L02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Amber
Peak Wavelength 590 nm (5900 Å)
View Details