Kingbright Corporation Led, Yellow, 1.7Cd, 590Nm, Smd; Led Color Kingbright KPTD-3216SYCK-J3

Description
LED, YELLOW, 1.7CD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:1.7cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 1.7CD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:1.7cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 1.7Cd, 590Nm, Smd; Led Color Kingbright - 96W6965 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.7Cd, 590Nm, Smd; Led Color Kingbright
96W6965
Led, Yellow, 1.7Cd, 590Nm, Smd; Led Color Kingbright 96W6965
LED, YELLOW, 1.7CD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:1.7cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 1.7CD, 590NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:1.7cd; Viewing Angle:35°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96W6965
Product Name Led, Yellow, 1.7Cd, 590Nm, Smd; Led Color Kingbright
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 35 degrees
Luminous Intensity 1700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 67-1550-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
5 suppliers
Medium Angle TO-46 850 nm Emitter, High-Temperature - OD-850LHT - Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details