Kingbright Corporation Optics - LEDs - Light Pipes - KPTD-3216SYC KPTD-3216SYC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067813-KPTD-3216SYC Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 300 mcd Power Dissipation: 125 mW Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 50 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Alternative Parts (Cross-Reference): KPTD-3216SYCKPTD3216 SYC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067813-KPTD-3216SYC Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 300 mcd Power Dissipation: 125 mW Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 50 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Alternative Parts (Cross-Reference): KPTD-3216SYCKPTD3216 SYC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPTD-3216SYC - 1067813-KPTD-3216SYC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTD-3216SYC
1067813-KPTD-3216SYC
Optics - LEDs - Light Pipes - KPTD-3216SYC 1067813-KPTD-3216SYC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067813-KPTD-3216SYC Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 300 mcd Power Dissipation: 125 mW Peak Wavelength: 590 nm Forward Current: 20 mA Viewing Angle: 50 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Alternative Parts (Cross-Reference): KPTD-3216SYCKPTD3216 SYC; Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067813-KPTD-3216SYC
Packaging: Cut Tape
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 300 mcd
Power Dissipation: 125 mW
Peak Wavelength: 590 nm
Forward Current: 20 mA
Viewing Angle: 50 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 588 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome, Round
Alternative Parts (Cross-Reference): KPTD-3216SYCKPTD3216SYC;
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 588 nm

Buy Now
LEDs - 4664018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SYC LED

Kingbright KPTD-3216SYC LED

Supplier's Site
LEDs - 4664018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SYC LED

Kingbright KPTD-3216SYC LED

Supplier's Site
LEDs - 1651611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SYC LED

Kingbright KPTD-3216SYC LED

Supplier's Site
Led, Yellow, 1.6Mm, 300Mcd, 590Nm; Led Color Kingbright - 38K3411 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 1.6Mm, 300Mcd, 590Nm; Led Color Kingbright
38K3411
Led, Yellow, 1.6Mm, 300Mcd, 590Nm; Led Color Kingbright 38K3411
LED, YELLOW, 1.6MM, 300MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:300mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 1.6MM, 300MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:300mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Yellow, 588 Nm, 2 V, 20 Ma, 300 Mcd Rohs Compliant Kingbright - 93X4425 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 588 Nm, 2 V, 20 Ma, 300 Mcd Rohs Compliant Kingbright
93X4425
Led, Low Power, Yellow, 588 Nm, 2 V, 20 Ma, 300 Mcd Rohs Compliant Kingbright 93X4425
LED, Low Power, Yellow, 588 nm, 2 V, 20 mA, 300 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 588 nm, 2 V, 20 mA, 300 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067813-KPTD-3216SYC 4664018 4664018P 38K3411 93X4425
Product Name Optics - LEDs - Light Pipes - KPTD-3216SYC LEDs LEDs Led, Yellow, 1.6Mm, 300Mcd, 590Nm; Led Color Kingbright Led, Low Power, Yellow, 588 Nm, 2 V, 20 Ma, 300 Mcd Rohs Compliant Kingbright
LED Type Yellow; Yellow Yellow; Clear Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 50 degrees 50 degrees 50 degrees
Luminous Intensity 300 milliCandela 300 milliCandela 300 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SLI-343URCT31-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1417-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details