Kingbright Corporation LEDs KPTD-3216SURCK

Description
Kingbright KPTD-3216SURCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-3216SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SURCK LED

Kingbright KPTD-3216SURCK LED

Supplier's Site
LEDs - 8609078P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SURCK LED

Kingbright KPTD-3216SURCK LED

Supplier's Site
LEDs - 1651807 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SURCK LED

Kingbright KPTD-3216SURCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTD-3216SURCK - 985405-KPTD-3216SURCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTD-3216SURCK
985405-KPTD-3216SURCK
Optics - LEDs - Light Pipes - KPTD-3216SURCK 985405-KPTD-3216SURCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985405-KPTD-3216SURC K Packaging: Cut Tape Color: Red Length: 1.6 mm Voltage: 2 V Mounting: SMD (SMT) Forward Voltage: 1.95 V Luminous Intensity: 800 mcd Power Dissipation: 170 mW Peak Wavelength: 640 nm Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 35 ° Lens Color: Clear Height: 1.8 mm Current: 2 A Number of Pins: 2 Wavelength: 630 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: No SVHC Dominant Wavelength: 635 nm Max Junction Temperature (Tj): 115 °C

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985405-KPTD-3216SURCK
Packaging: Cut Tape
Color: Red
Length: 1.6 mm
Voltage: 2 V
Mounting: SMD (SMT)
Forward Voltage: 1.95 V
Luminous Intensity: 800 mcd
Power Dissipation: 170 mW
Peak Wavelength: 640 nm
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 35 °
Lens Color: Clear
Height: 1.8 mm
Current: 2 A
Number of Pins: 2
Wavelength: 630 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome, Round
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Dominant Wavelength: 635 nm
Max Junction Temperature (Tj): 115 °C

Buy Now
Hong Kong, China
Single Color LED, Hyper Red, Water Clear, 1.6mm, 3.20 X 1.60 MM, 1.80 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN
432-KPTD-3216SURCK
Single Color LED, Hyper Red, Water Clear, 1.6mm, 3.20 X 1.60 MM, 1.80 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN 432-KPTD-3216SURCK
Single Color LED, Hyper Red, Water Clear, 1.6mm, 3.20 X 1.60 MM, 1.80 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN

Single Color LED, Hyper Red, Water Clear, 1.6mm, 3.20 X 1.60 MM, 1.80 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN

Supplier's Site
Led, Red, 1.6Mm, 1.5Cd, 650Nm; Led Color Kingbright - 38K3410 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.6Mm, 1.5Cd, 650Nm; Led Color Kingbright
38K3410
Led, Red, 1.6Mm, 1.5Cd, 650Nm; Led Color Kingbright 38K3410
LED, RED, 1.6MM, 1.5CD, 650NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 1.6MM, 1.5CD, 650NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 800Mcd, 630Nm, Smd; Led Color Kingbright - 93X4424 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 800Mcd, 630Nm, Smd; Led Color Kingbright
93X4424
Led, Red, 800Mcd, 630Nm, Smd; Led Color Kingbright 93X4424
LED, RED, 800MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 800MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:800mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609078 8609078P 985405-KPTD-3216SURCK 432-KPTD-3216SURCK 38K3410
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTD-3216SURCK Single Color LED, Hyper Red, Water Clear, 1.6mm, 3.20 X 1.60 MM, 1.80 MM HEIGHT, ROHS COMPLIANT, SMD, 2 PIN Led, Red, 1.6Mm, 1.5Cd, 650Nm; Led Color Kingbright
LED Package: 3.2 x 1.6 x 1.8mm
LED Type Red; Clear Red; Red Red Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees
Luminous Intensity 1500 milliCandela 800 milliCandela 800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

RS Components, Ltd.
Specs
Color Temperature 5700 K
Optical Power Output 980 milliwatts
Array Array
View Details
Single Rank Mini-mold Chip LED - SML-D15UW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
LED Color Lighting - 516-ASMT-MG00-NLM00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers