Kingbright Corporation Led, Red, 400Mcd, 640Nm; Led Color Kingbright KPTD-3216SRC-PRV

Description
LED, RED, 400MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:400mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 400MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:400mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 400Mcd, 640Nm; Led Color Kingbright - 64T3267 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 400Mcd, 640Nm; Led Color Kingbright
64T3267
Led, Red, 400Mcd, 640Nm; Led Color Kingbright 64T3267
LED, RED, 400MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:400mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 400MCD, 640NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:400mcd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 64T3267
Product Name Led, Red, 400Mcd, 640Nm; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 50 degrees
Luminous Intensity 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 70 degrees
View Details