Kingbright Corporation Led, Red, 1.1Cd, 640Nm, Smd; Led Color Kingbright KPTD-3216SRC-J4

Description
LED, RED, 1.1CD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:1.1cd; Viewing Angle:50°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 1.1CD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:1.1cd; Viewing Angle:50°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 1.1Cd, 640Nm, Smd; Led Color Kingbright - 88W4953 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 1.1Cd, 640Nm, Smd; Led Color Kingbright
88W4953
Led, Red, 1.1Cd, 640Nm, Smd; Led Color Kingbright 88W4953
LED, RED, 1.1CD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:1.1cd; Viewing Angle:50°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, RED, 1.1CD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:640nm; Luminous Intensity:1.1cd; Viewing Angle:50°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 88W4953
Product Name Led, Red, 1.1Cd, 640Nm, Smd; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 50 degrees
Luminous Intensity 1100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269537 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 495 milliwatts
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details