Kingbright Corporation Led, Green, 50Mcd, 568Nm, Smd; Led Color Kingbright KPTD-3216SGC-01

Description
LED, GREEN, 50MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 50MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 50Mcd, 568Nm, Smd; Led Color Kingbright - 66W1967 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 568Nm, Smd; Led Color Kingbright
66W1967
Led, Green, 50Mcd, 568Nm, Smd; Led Color Kingbright 66W1967
LED, GREEN, 50MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 66W1967
Product Name Led, Green, 50Mcd, 568Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 40 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736238 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Visible Emitter - MTE325F13-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-39 Metal Can
LED Type Ultraviolet
Peak Wavelength 325 nm (3250 Å)
View Details
DURIS® low and mid power LEDs - GR PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 120 degrees
View Details