Kingbright Corporation LEDs KPTD-3216SECK

Description
Kingbright KPTD-3216SECK LED
Request a Quote Datasheet
Description
Kingbright KPTD-3216SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609074 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SECK LED

Kingbright KPTD-3216SECK LED

Supplier's Site
LEDs - 8609074P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SECK LED

Kingbright KPTD-3216SECK LED

Supplier's Site
LEDs - 1651806 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SECK LED

Kingbright KPTD-3216SECK LED

Supplier's Site
Led, Orange, 1.6Mm, 1.6Cd, 610Nm; Led Color Kingbright - 38K3407 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.6Mm, 1.6Cd, 610Nm; Led Color Kingbright
38K3407
Led, Orange, 1.6Mm, 1.6Cd, 610Nm; Led Color Kingbright 38K3407
LED, ORANGE, 1.6MM, 1.6CD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:1cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 1.6MM, 1.6CD, 610NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:1cd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 1 Cd Rohs Compliant Kingbright - 93X4420 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 1 Cd Rohs Compliant Kingbright
93X4420
Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 1 Cd Rohs Compliant Kingbright 93X4420
LED, Low Power, Orange, 601 nm, 2.1 V, 20 mA, 1 cd RoHS Compliant: Yes

LED, Low Power, Orange, 601 nm, 2.1 V, 20 mA, 1 cd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609074 8609074P 38K3407 93X4420
Product Name LEDs LEDs Led, Orange, 1.6Mm, 1.6Cd, 610Nm; Led Color Kingbright Led, Low Power, Orange, 601 Nm, 2.1 V, 20 Ma, 1 Cd Rohs Compliant Kingbright
LED Package: 3.2 x 1.6 x 1.8mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 35 degrees 35 degrees
Luminous Intensity 1600 milliCandela 1000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501914 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Blue; Royal blue
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-CSL0901BT1CTR-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
View Details
3 suppliers
Led Light Bar, Cool Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2465 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details