Kingbright Corporation LEDs KPTD-3216SEC

Description
Kingbright KPTD-3216SEC LED
Request a Quote Datasheet
Description
Kingbright KPTD-3216SEC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663986 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SEC LED

Kingbright KPTD-3216SEC LED

Supplier's Site
LEDs - 4663986P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SEC LED

Kingbright KPTD-3216SEC LED

Supplier's Site
LEDs - 1651610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216SEC LED

Kingbright KPTD-3216SEC LED

Supplier's Site
Led, Orange, 1.2Cd, 601Nm, Smd; Led Color Kingbright - 93X4419 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.2Cd, 601Nm, Smd; Led Color Kingbright
93X4419
Led, Orange, 1.2Cd, 601Nm, Smd; Led Color Kingbright 93X4419
LED, ORANGE, 1.2CD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:601nm; Luminous Intensity:1.2cd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 1.2CD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:601nm; Luminous Intensity:1.2cd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Orange, 1.6Mm, 1.2Cd, 601Nm; Led Color Kingbright - 38K3406 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 1.6Mm, 1.2Cd, 601Nm; Led Color Kingbright
38K3406
Led, Orange, 1.6Mm, 1.2Cd, 601Nm; Led Color Kingbright 38K3406
LED, ORANGE, 1.6MM, 1.2CD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:601nm; Luminous Intensity:1.2cd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, ORANGE, 1.6MM, 1.2CD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:601nm; Luminous Intensity:1.2cd; Viewing Angle:50°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663986 4663986P 93X4419
Product Name LEDs LEDs Led, Orange, 1.2Cd, 601Nm, Smd; Led Color Kingbright
LED Package: 3.2 x 1.6mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 50 degrees 50 degrees
Luminous Intensity 1200 milliCandela 1200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - XZCBD80S-2HTA-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - 516-3906-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 467 to 628 nm (4670 to 6280 Å)
View Details
4 suppliers