Kingbright Corporation LEDs KPTD-3216QBC-D

Description
Kingbright KPTD-3216QBC-D LED
Request a Quote Datasheet
Description
Kingbright KPTD-3216QBC-D LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4664052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216QBC-D LED

Kingbright KPTD-3216QBC-D LED

Supplier's Site
LEDs - 4664052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216QBC-D LED

Kingbright KPTD-3216QBC-D LED

Supplier's Site
LEDs - 1651871 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-3216QBC-D LED

Kingbright KPTD-3216QBC-D LED

Supplier's Site
Optics - LEDs - Light Pipes - KPTD-3216QBC-D - 974340-KPTD-3216QBC-D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPTD-3216QBC-D
974340-KPTD-3216QBC-D
Optics - LEDs - Light Pipes - KPTD-3216QBC-D 974340-KPTD-3216QBC-D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 974340-KPTD-3216QBC- D Packaging: Cut Tape Color: Blue Termination: SMD/SMT Length: 1.6 mm Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 700 mcd Power Dissipation: 105 mW Peak Wavelength: 468 nm Forward Current: 20 mA Viewing Angle: 35 ° Lens Color: Clear Height: 1.8 mm Number of Pins: 2 Wavelength: 465 nm Width: 3.2 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Circular, Colorless, Diffused, Dome, Round Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 470 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 974340-KPTD-3216QBC-D
Packaging: Cut Tape
Color: Blue
Termination: SMD/SMT
Length: 1.6 mm
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 700 mcd
Power Dissipation: 105 mW
Peak Wavelength: 468 nm
Forward Current: 20 mA
Viewing Angle: 35 °
Lens Color: Clear
Height: 1.8 mm
Number of Pins: 2
Wavelength: 465 nm
Width: 3.2 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Circular, Colorless, Diffused, Dome, Round
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 470 nm

Buy Now
Led, Blue, 1.6Mm, 700Mcd, 465Nm; Led Color Kingbright - 38K3405 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 1.6Mm, 700Mcd, 465Nm; Led Color Kingbright
38K3405
Led, Blue, 1.6Mm, 700Mcd, 465Nm; Led Color Kingbright 38K3405
LED, BLUE, 1.6MM, 700MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:700mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, BLUE, 1.6MM, 700MCD, 465NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:465nm; Luminous Intensity:700mcd; Viewing Angle:35°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 700 Mcd Rohs Compliant Kingbright - 93X4418 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 700 Mcd Rohs Compliant Kingbright
93X4418
Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 700 Mcd Rohs Compliant Kingbright 93X4418
LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 700 mcd RoHS Compliant: Yes

LED, Low Power, Blue, 465 nm, 3.3 V, 20 mA, 700 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4664052 4664052P 974340-KPTD-3216QBC-D 38K3405 93X4418
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPTD-3216QBC-D Led, Blue, 1.6Mm, 700Mcd, 465Nm; Led Color Kingbright Led, Low Power, Blue, 465 Nm, 3.3 V, 20 Ma, 700 Mcd Rohs Compliant Kingbright
LED Package: 3.2 x 1.6 x 1.55mm
LED Type Blue; Clear Blue; Blue Blue; Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 35 degrees 35 degrees 35 degrees
Luminous Intensity 700 milliCandela 700 milliCandela 700 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1757448 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 22 degrees
View Details