Kingbright Corporation Chip Led, Blue, 100Mcd, 1206, Smd; Led Colour Kingbright KPTD-3216LVQBC-D

Description
CHIP LED, BLUE, 100MCD, 1206, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:30°; Lens RoHS Compliant: Yes
Datasheet
Description
CHIP LED, BLUE, 100MCD, 1206, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:30°; Lens RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Led, Blue, 100Mcd, 1206, Smd; Led Colour Kingbright - 50AC9316 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Blue, 100Mcd, 1206, Smd; Led Colour Kingbright
50AC9316
Chip Led, Blue, 100Mcd, 1206, Smd; Led Colour Kingbright 50AC9316
CHIP LED, BLUE, 100MCD, 1206, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:30°; Lens RoHS Compliant: Yes

CHIP LED, BLUE, 100MCD, 1206, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:465nm; Luminous Intensity:100mcd; Viewing Angle:30°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 50AC9316
Product Name Chip Led, Blue, 100Mcd, 1206, Smd; Led Colour Kingbright
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 30 degrees
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Viewing Angle 120 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details