Kingbright Corporation LEDs KPTD-2012LVZGCK

Description
Kingbright KPTD-2012LVZGCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-2012LVZGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2364458 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVZGCK LED

Kingbright KPTD-2012LVZGCK LED

Supplier's Site
LEDs - 2364458P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVZGCK LED

Kingbright KPTD-2012LVZGCK LED

Supplier's Site
LEDs - 2364457 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVZGCK LED

Kingbright KPTD-2012LVZGCK LED

Supplier's Site
Chip Led, Green, 440Mcd, 0805, Smd; Led Colour Kingbright - 50AC9314 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Green, 440Mcd, 0805, Smd; Led Colour Kingbright
50AC9314
Chip Led, Green, 440Mcd, 0805, Smd; Led Colour Kingbright 50AC9314
CHIP LED, GREEN, 440MCD, 0805, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:440mcd; Viewing Angle:30°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, GREEN, 440MCD, 0805, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:440mcd; Viewing Angle:30°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2364458 50AC9314
Product Name LEDs Chip Led, Green, 440Mcd, 0805, Smd; Led Colour Kingbright
Forward Voltage 2.65 volts 2.65 volts
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ALMD-CM1F-34002CT-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Green
Peak Wavelength 516 nm (5160 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-1338-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 2-SMD, J-Lead
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
3 suppliers