Kingbright Corporation LEDs KPTD-2012LVSURCK

Description
Kingbright KPTD-2012LVSURCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-2012LVSURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2364454P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVSURCK LED

Kingbright KPTD-2012LVSURCK LED

Supplier's Site
LEDs - 2364453 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVSURCK LED

Kingbright KPTD-2012LVSURCK LED

Supplier's Site
LEDs - 2364454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-2012LVSURCK LED

Kingbright KPTD-2012LVSURCK LED

Supplier's Site
Chip Led, Red, 50Mcd, 0805, Smd; Led Colour Kingbright - 50AC9311 - Newark, An Avnet Company
Chicago, IL, United States
Chip Led, Red, 50Mcd, 0805, Smd; Led Colour Kingbright
50AC9311
Chip Led, Red, 50Mcd, 0805, Smd; Led Colour Kingbright 50AC9311
CHIP LED, RED, 50MCD, 0805, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes

CHIP LED, RED, 50MCD, 0805, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:50mcd; Viewing Angle:40°; Lens Shape:Dome; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2364454P 50AC9311
Product Name LEDs Chip Led, Red, 50Mcd, 0805, Smd; Led Colour Kingbright
Forward Voltage 1.75 volts 1.75 volts
LED Type Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
.312
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Warm White
Forward Current 3.5 to 22 milliamps
Forward Voltage 5 to 120 volts
View Details
Super Nova 4 LED Module Warm White - MD-EL-SN4-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 1150 milliwatts
View Details