Kingbright Corporation LEDs KPTD-1608SURCK

Description
Kingbright KPTD-1608SURCK LED
Request a Quote Datasheet
Description
Kingbright KPTD-1608SURCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608SURCK LED

Kingbright KPTD-1608SURCK LED

Supplier's Site
LEDs - 8609062P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608SURCK LED

Kingbright KPTD-1608SURCK LED

Supplier's Site
LEDs - 1651803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608SURCK LED

Kingbright KPTD-1608SURCK LED

Supplier's Site
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 250 Mcd Rohs Compliant Kingbright - 93X4413 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 250 Mcd Rohs Compliant Kingbright
93X4413
Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 250 Mcd Rohs Compliant Kingbright 93X4413
LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 250 mcd RoHS Compliant: Yes

LED, Low Power, Red, 630 nm, 1.95 V, 20 mA, 250 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 800Mcd, 630Nm; Led Color Kingbright - 93T1616 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 800Mcd, 630Nm; Led Color Kingbright
93T1616
Led, Red, 800Mcd, 630Nm; Led Color Kingbright 93T1616
LED, RED, 800MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:250mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 800MCD, 630NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:250mcd; Viewing Angle:60°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) - KPTD-1608SURCK - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
KPTD-1608SURCK
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) KPTD-1608SURCK
SMD Light Emitting Diodes (LED) ROHS

SMD Light Emitting Diodes (LED) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609062 8609062P 93X4413 93T1616 KPTD-1608SURCK
Product Name LEDs LEDs Led, Low Power, Red, 630 Nm, 1.95 V, 20 Ma, 250 Mcd Rohs Compliant Kingbright Led, Red, 800Mcd, 630Nm; Led Color Kingbright Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
LED Package: 1.6 x 0.8 x 0.95mm
LED Type Red; Clear Red; Red
Peak Wavelength 630 nm (6300 Å) 630 nm (6300 Å)
Viewing Angle 60 degrees 60 degrees
Luminous Intensity 800 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details