Kingbright Corporation LEDs KPTD-1608QBC-D

Description
Kingbright KPTD-1608QBC-D LED
Request a Quote Datasheet
Description
Kingbright KPTD-1608QBC-D LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPTD-1608QBC-D LED

Kingbright KPTD-1608QBC-D LED

Supplier's Site
Led, Blue, 200Mcd, 470Nm; Led Color Kingbright - 46W4591 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 200Mcd, 470Nm; Led Color Kingbright
46W4591
Led, Blue, 200Mcd, 470Nm; Led Color Kingbright 46W4591
LED, BLUE, 200MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:200mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

LED, BLUE, 200MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:200mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609065 46W4591
Product Name LEDs Led, Blue, 200Mcd, 470Nm; Led Color Kingbright
LED Package: 1.6 x 0.8 x 0.95mm
LED Type Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 40 degrees 40 degrees
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED White Lighting - 1416-L128-3590NA3500005TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details