Kingbright Corporation Led, Blue, 65Mcd, 470Nm, Smd; Led Colour Kingbright KPTD-1608LVVBC-D

Description
LED, BLUE, 65MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:65mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 65MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:65mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 65Mcd, 470Nm, Smd; Led Colour Kingbright - 94Y5943 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 65Mcd, 470Nm, Smd; Led Colour Kingbright
94Y5943
Led, Blue, 65Mcd, 470Nm, Smd; Led Colour Kingbright 94Y5943
LED, BLUE, 65MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:65mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

LED, BLUE, 65MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:65mcd; Viewing Angle:40°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5943
Product Name Led, Blue, 65Mcd, 470Nm, Smd; Led Colour Kingbright
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 40 degrees
Luminous Intensity 65 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Led, Yellow, 1.55W; Product Range Lumex - 91R0453 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Yellow; Yellow
Peak Wavelength 598 nm (5980 Å)
Viewing Angle 100 degrees
View Details
Wide Angle TO-46 880 nm Emitter - OD-880W - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-46
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details