Kingbright Corporation Led, Red/green, 7/12Mcd; Led Color Kingbright KPTB-1615ESGC

Description
LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green, 7/12Mcd; Led Color Kingbright - 62X9048 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 7/12Mcd; Led Color Kingbright
62X9048
Led, Red/green, 7/12Mcd; Led Color Kingbright 62X9048
LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X9048
Product Name Led, Red/green, 7/12Mcd; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3580CB3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers