Kingbright Corporation Led, Red/green, 7/12Mcd; Led Color Kingbright KPTB-1612ESGC

Description
LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red/green, 7/12Mcd; Led Color Kingbright - 62X9045 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red/green, 7/12Mcd; Led Color Kingbright
62X9045
Led, Red/green, 7/12Mcd; Led Color Kingbright 62X9045
LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes

LED, RED/GREEN, 7/12MCD; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:120°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:R 7mcd, G 12mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X9045
Product Name Led, Red/green, 7/12Mcd; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-WAN-CCACB231-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details