Kingbright Corporation Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright KPT-3216SYC

Description
LED, YELLOW, 150MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 150MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright - 93X4409 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright
93X4409
Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright 93X4409
LED, YELLOW, 150MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, YELLOW, 150MCD, 588NM, SMD; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright - 03AJ1858 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright
03AJ1858
Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright 03AJ1858
LED, YELLOW, 150MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

LED, YELLOW, 150MCD, 588NM, SMD; LED Colour:Yellow; LED Mounting:SMD; LED Case Size:1206 (3216 Metric); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:588nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 93X4409 03AJ1858
Product Name Led, Yellow, 150Mcd, 588Nm, Smd; Led Color Kingbright Led, Yellow, 150Mcd, 588Nm, Smd; Led Colour Kingbright
LED Type Yellow; Yellow Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 150 milliCandela 150 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details