Kingbright Corporation Optics - LEDs - Light Pipes - KPT-3216EC KPT-3216EC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067792-KPT-3216EC Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 617 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): MP007092KPT-3216 EC; KPT-3216-EC; KPT3216EC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 617 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067792-KPT-3216EC Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 617 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): MP007092KPT-3216 EC; KPT-3216-EC; KPT3216EC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 617 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPT-3216EC - 1067792-KPT-3216EC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-3216EC
1067792-KPT-3216EC
Optics - LEDs - Light Pipes - KPT-3216EC 1067792-KPT-3216EC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067792-KPT-3216EC Packaging: Cut Tape Color: Red Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 617 nm Categories: Optics - LEDs - Light Pipes Case / Package: 3216 Number of LEDs: 1 Lens Style: Rectangular Alternative Parts (Cross-Reference): MP007092KPT-3216 EC; KPT-3216-EC; KPT3216EC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 617 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067792-KPT-3216EC
Packaging: Cut Tape
Color: Red
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 8 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 617 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 3216
Number of LEDs: 1
Lens Style: Rectangular
Alternative Parts (Cross-Reference): MP007092KPT-3216 EC; KPT-3216-EC; KPT3216EC;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 617 nm

Buy Now
LEDs - 8610191 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-3216EC LED

Kingbright KPT-3216EC LED

Supplier's Site
Led, Red, 15Mcd, 625Nm; Led Color Kingbright - 93T1606 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 15Mcd, 625Nm; Led Color Kingbright
93T1606
Led, Red, 15Mcd, 625Nm; Led Color Kingbright 93T1606
LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright - 93X4406 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
93X4406
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright 93X4406
LED, Low Power, Red, 617 nm, 2 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Low Power, Red, 617 nm, 2 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067792-KPT-3216EC 8610191 93T1606 93X4406
Product Name Optics - LEDs - Light Pipes - KPT-3216EC LEDs Led, Red, 15Mcd, 625Nm; Led Color Kingbright Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
LED Type Red; Red Red; Clear Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 8 milliCandela 15 milliCandela 8 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 16 degrees
View Details