Kingbright Corporation Optics - LEDs - Light Pipes - KPT-2012ZGC KPT-2012ZGC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067790-KPT-2012ZGC Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-2012ZGCKPT2012ZG C; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 525 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067790-KPT-2012ZGC Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-2012ZGCKPT2012ZG C; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 525 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPT-2012ZGC - 1067790-KPT-2012ZGC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-2012ZGC
1067790-KPT-2012ZGC
Optics - LEDs - Light Pipes - KPT-2012ZGC 1067790-KPT-2012ZGC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067790-KPT-2012ZGC Color: Green Mounting: SMD (SMT) Forward Voltage: 3.3 V Luminous Intensity: 400 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 525 nm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-2012ZGCKPT2012ZG C; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 525 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067790-KPT-2012ZGC
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 3.3 V
Luminous Intensity: 400 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 525 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPT-2012ZGCKPT2012ZGC;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 525 nm

Buy Now
LEDs - 8721819P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012ZGC LED

Kingbright KPT-2012ZGC LED

Supplier's Site
LEDs - 8721819 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012ZGC LED

Kingbright KPT-2012ZGC LED

Supplier's Site
LEDs - 1654480 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012ZGC LED

Kingbright KPT-2012ZGC LED

Supplier's Site
Led, Green, 400Mcd, 525Nm; Led Color Kingbright - 46W4566 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 400Mcd, 525Nm; Led Color Kingbright
46W4566
Led, Green, 400Mcd, 525Nm; Led Color Kingbright 46W4566
LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067790-KPT-2012ZGC 8721819P 8721819 46W4566
Product Name Optics - LEDs - Light Pipes - KPT-2012ZGC LEDs LEDs Led, Green, 400Mcd, 525Nm; Led Color Kingbright
LED Type Green; Green Green; Clear Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 400 milliCandela 400 milliCandela 400 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
High Brightness SMT Round/Oval LED Lamps - ALMD-LL36-WZ002 - Broadcom Inc.
Specs
LED Package: Oval AlInGaP/InGaN
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
View Details
3 suppliers
LED Indication - Discrete - 67-2194-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 636 nm (6360 Å)
View Details
3 suppliers