Kingbright Corporation LEDs KPT-2012YC

Description
Kingbright KPT-2012YC LED
Request a Quote Datasheet
Description
Kingbright KPT-2012YC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012YC LED

Kingbright KPT-2012YC LED

Supplier's Site
LEDs - 8610194P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012YC LED

Kingbright KPT-2012YC LED

Supplier's Site
LEDs - 1651847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012YC LED

Kingbright KPT-2012YC LED

Supplier's Site
Optics - LEDs - Light Pipes - KPT-2012YC - 1067789-KPT-2012YC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-2012YC
1067789-KPT-2012YC
Optics - LEDs - Light Pipes - KPT-2012YC 1067789-KPT-2012YC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067789-KPT-2012YC Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 8 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 588 nm Categories: Optics - LEDs - Light Pipes Case / Package: 2012 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-2012YCKPT2012YC; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 588 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067789-KPT-2012YC
Packaging: Cut Tape
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 8 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 588 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 2012
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPT-2012YCKPT2012YC;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 588 nm

Buy Now
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright - 93X4404 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
93X4404
Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright 93X4404
LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 588 nm, 2.1 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright - 93T1604 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright
93T1604
Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright 93T1604
LED, YELLOW, 8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 8MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610194 8610194P 1067789-KPT-2012YC 93X4404 93T1604
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPT-2012YC Led, Low Power, Yellow, 588 Nm, 2.1 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright Led, Yellow, 8Mcd, 588Nm; Led Color Kingbright
LED Package: 2.0 x 1.25 x 0.75mm
LED Type Yellow; Clear Yellow; Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å) 588 nm (5880 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 8 milliCandela 8 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186859 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012PT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers