Kingbright Corporation LEDs KPT-2012SYCK

Description
Kingbright KPT-2012SYCK LED
Request a Quote Datasheet
Description
Kingbright KPT-2012SYCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610185P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SYCK LED

Kingbright KPT-2012SYCK LED

Supplier's Site
LEDs - 8610185 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SYCK LED

Kingbright KPT-2012SYCK LED

Supplier's Site
LEDs - 1651535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SYCK LED

Kingbright KPT-2012SYCK LED

Supplier's Site
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright - 93T1603 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright
93T1603
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright 93T1603
LED, YELLOW, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright - 93X4403 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
93X4403
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright 93X4403
LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610185P 8610185 93T1603 93X4403
Product Name LEDs LEDs Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
Forward Voltage 2.5 volts 2 volts
LED Package: 2.0 x 1.25 x 0.75mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736353 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
LED Indication - Discrete - 846-1133-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 572 nm (5720 Å)
View Details
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details