Kingbright Corporation Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright KPT-2012SRC-PRV

Description
LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Description
LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright - 80Y3240 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright
80Y3240
Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright 80Y3240
LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, RED, 30MCD, 640NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright - 93X4400 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright
93X4400
Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright 93X4400
LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 30MCD, 640NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:30mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 80Y3240 93X4400
Product Name Led, Red, 30Mcd, 640Nm, Smd; Led Colour Kingbright Led, Red, 30Mcd, 640Nm, Smd; Led Color Kingbright
LED Type Red Red; Red
Peak Wavelength 640 nm (6400 Å) 640 nm (6400 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 30 milliCandela 30 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 95 degrees
View Details
2 suppliers