Kingbright Corporation LEDs KPT-2012SECK

Description
Kingbright KPT-2012SECK LED
Request a Quote Datasheet
Description
Kingbright KPT-2012SECK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SECK LED

Kingbright KPT-2012SECK LED

Supplier's Site
LEDs - 8610179P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SECK LED

Kingbright KPT-2012SECK LED

Supplier's Site
LEDs - 1651843 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012SECK LED

Kingbright KPT-2012SECK LED

Supplier's Site
Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright - 93T1600 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright
93T1600
Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright 93T1600
LED, ORANGE, 180MCD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, ORANGE, 180MCD, 601NM, SMD; LED Color:Orange; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:180mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610179 8610179P 93T1600
Product Name LEDs LEDs Led, Orange, 180Mcd, 601Nm, Smd; Led Color Kingbright
LED Package: 2.0 x 1.25 x 0.75mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 180 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M8N1-A838-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 2700 K
View Details
2 suppliers