Kingbright Corporation Led, Red, 350Mcd, 625Nm, Smd; Led Color Kingbright KPT-2012SECK-J3

Description
LED, RED, 350MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 350MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 350Mcd, 625Nm, Smd; Led Color Kingbright - 96W6960 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 350Mcd, 625Nm, Smd; Led Color Kingbright
96W6960
Led, Red, 350Mcd, 625Nm, Smd; Led Color Kingbright 96W6960
LED, RED, 350MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 350MCD, 625NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.2V; Wavelength Typ:625nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 96W6960
Product Name Led, Red, 350Mcd, 625Nm, Smd; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 120 degrees
Luminous Intensity 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Multichip LED - MT121L-YL - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: Ceramic 5mm
LED Type Red
Peak Wavelength 585 nm (5850 Å)
View Details
High brightness Lens Type LED - CSL0901YT - ROHM Semiconductor USA, LLC
Specs
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers