Kingbright Corporation Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright KPT-2012LVVBC-D

Description
LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright - 94Y5933 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright
94Y5933
Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright 94Y5933
LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, BLUE, 24MCD, 470NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:470nm; Luminous Intensity:24mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5933
Product Name Led, Blue, 24Mcd, 470Nm, Smd; Led Colour Kingbright
LED Type Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 140 degrees
Luminous Intensity 24 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-ACS-CX0Z0252TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
2 suppliers