Kingbright Corporation Led, Orange, 50Mcd, 605Nm, Smd; Led Colour Kingbright KPT-2012LVSECK-J4-PRV

Description
LED, ORANGE, 50MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE, 50MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange, 50Mcd, 605Nm, Smd; Led Colour Kingbright - 94Y5931 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 50Mcd, 605Nm, Smd; Led Colour Kingbright
94Y5931
Led, Orange, 50Mcd, 605Nm, Smd; Led Colour Kingbright 94Y5931
LED, ORANGE, 50MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

LED, ORANGE, 50MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0805; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:50mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5931
Product Name Led, Orange, 50Mcd, 605Nm, Smd; Led Colour Kingbright
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
Viewing Angle 140 degrees
Luminous Intensity 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-3590EA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details
2 suppliers