Kingbright Corporation LEDs KPT-2012EC

Description
Kingbright KPT-2012EC LED
Request a Quote Datasheet
Description
Kingbright KPT-2012EC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610175 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012EC LED

Kingbright KPT-2012EC LED

Supplier's Site
LEDs - 8610175P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012EC LED

Kingbright KPT-2012EC LED

Supplier's Site
LEDs - 1651842 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012EC LED

Kingbright KPT-2012EC LED

Supplier's Site
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright - 93X4397 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
93X4397
Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright 93X4397
LED, Low Power, Red, 617 nm, 2 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Low Power, Red, 617 nm, 2 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Red, 15Mcd, 625Nm; Led Color Kingbright - 93T1599 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 15Mcd, 625Nm; Led Color Kingbright
93T1599
Led, Red, 15Mcd, 625Nm; Led Color Kingbright 93T1599
LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 15MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2V; Wavelength Typ:617nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610175 8610175P 93X4397 93T1599
Product Name LEDs LEDs Led, Low Power, Red, 617 Nm, 2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright Led, Red, 15Mcd, 625Nm; Led Color Kingbright
LED Package: 2.0 x 1.25 x 0.75mm
LED Type Red; Clear Red; Red
Peak Wavelength 617 nm (6170 Å) 617 nm (6170 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 15 milliCandela 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-AAMD-LB38-UW002CT-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details