Kingbright Corporation LEDs KPT-2012CGCK

Description
Kingbright KPT-2012CGCK LED
Request a Quote Datasheet
Description
Kingbright KPT-2012CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012CGCK LED

Kingbright KPT-2012CGCK LED

Supplier's Site
LEDs - 8610172P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012CGCK LED

Kingbright KPT-2012CGCK LED

Supplier's Site
LEDs - 1651553 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-2012CGCK LED

Kingbright KPT-2012CGCK LED

Supplier's Site
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4396 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4396
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4396
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 50Mcd, 570Nm; Led Color Kingbright - 93T1598 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm; Led Color Kingbright
93T1598
Led, Green, 50Mcd, 570Nm; Led Color Kingbright 93T1598
LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:2mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610172 8610172P 93X4396 93T1598
Product Name LEDs LEDs Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright Led, Green, 50Mcd, 570Nm; Led Color Kingbright
LED Package: 2.0 x 1.25 x 0.75mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 100 degrees
View Details