Kingbright Corporation Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright KPT-1608ZGCK

Description
LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright - 27X9139 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright
27X9139
Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright 27X9139
LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 350MCD, 525NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27X9139
Product Name Led, Green, 350Mcd, 525Nm, Smd; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Luminous Intensity 350 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Specs
LED Package: T-1 3/4
LED Type Red
Viewing Angle 120 degrees
View Details