Kingbright Corporation LEDs KPT-1608ZGC

Description
Kingbright KPT-1608ZGC LED
Request a Quote Datasheet
Description
Kingbright KPT-1608ZGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721815 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608ZGC LED

Kingbright KPT-1608ZGC LED

Supplier's Site
LEDs - 8721815P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608ZGC LED

Kingbright KPT-1608ZGC LED

Supplier's Site
LEDs - 1654479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608ZGC LED

Kingbright KPT-1608ZGC LED

Supplier's Site
Led, Green, 400Mcd, 525Nm; Led Color Kingbright - 46W4564 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 400Mcd, 525Nm; Led Color Kingbright
46W4564
Led, Green, 400Mcd, 525Nm; Led Color Kingbright 46W4564
LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 400MCD, 525NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:525nm; Luminous Intensity:400mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright - 93X4395 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
93X4395
Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright 93X4395
LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

LED, Low Power, Green, 525 nm, 3.3 V, 20 mA, 400 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721815 8721815P 46W4564 93X4395
Product Name LEDs LEDs Led, Green, 400Mcd, 525Nm; Led Color Kingbright Led, Low Power, Green, 525 Nm, 3.3 V, 20 Ma, 400 Mcd Rohs Compliant Kingbright
LED Package: 1.6 x 0.8 x 0.75mm
LED Type Green; Clear Green; Green
Peak Wavelength 525 nm (5250 Å) 525 nm (5250 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 400 milliCandela 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
IDEA, Inc.
Specs
LED Package: 5 mm
LED Type Red (optional feature); Yellow (optional feature); Green (optional feature); Multi-Colored
Peak Wavelength 697 nm (6970 Å)
View Details
3X2.4MM ORANGE SMD LED - AP23SECK/F-F01 - Kingbright Corporation
Specs
LED Package: Chip SMD-3.0X2.4mm
LED Type Orange
Peak Wavelength 601 nm (6010 Å)
View Details