Kingbright Corporation LEDs KPT-1608SYCK

Description
Kingbright KPT-1608SYCK LED
Request a Quote Datasheet
Description
Kingbright KPT-1608SYCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SYCK LED

Kingbright KPT-1608SYCK LED

Supplier's Site
LEDs - 8610169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SYCK LED

Kingbright KPT-1608SYCK LED

Supplier's Site
LEDs - 1651841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608SYCK LED

Kingbright KPT-1608SYCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPT-1608SYCK - 1067784-KPT-1608SYCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-1608SYCK
1067784-KPT-1608SYCK
Optics - LEDs - Light Pipes - KPT-1608SYCK 1067784-KPT-1608SYCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067784-KPT-1608SYCK Packaging: Cut Tape Color: Yellow Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 150 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 590 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MP001248KPT1608SYCK; Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 590 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067784-KPT-1608SYCK
Packaging: Cut Tape
Color: Yellow
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 150 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 590 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): MP001248KPT1608SYCK;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 590 nm

Buy Now
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright - 93X4393 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright
93X4393
Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright 93X4393
LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

LED, Low Power, Yellow, 590 nm, 2 V, 20 mA, 150 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright - 93T1596 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright
93T1596
Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright 93T1596
LED, YELLOW, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, YELLOW, 150MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:150mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610169P 8610169 1067784-KPT-1608SYCK 93X4393 93T1596
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPT-1608SYCK Led, Low Power, Yellow, 590 Nm, 2 V, 20 Ma, 150 Mcd Rohs Compliant Kingbright Led, Yellow, 150Mcd, 590Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts 2 volts
LED Package: 1.6 x 0.8 x 0.75mm
LED Type Yellow; Clear Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269525 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 1050 milliwatts
View Details
High brightness chip LED with reflector - SML-Z14PT(C) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.2 (t=2.05)
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 3800Lm, 1.458M; Light Colour Ledvance - 85AC2473 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 30000 milliwatts
View Details