Kingbright Corporation Optics - LEDs - Light Pipes - KPT-1608SURC KPT-1608SURC

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067782-KPT-1608SURC Color: Red Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 628 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-1608SURCKPT-1608 SURC.; KPT1608SURC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 628 nm
Request a Quote
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067782-KPT-1608SURC Color: Red Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 628 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-1608SURCKPT-1608 SURC.; KPT1608SURC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 628 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KPT-1608SURC - 1067782-KPT-1608SURC - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-1608SURC
1067782-KPT-1608SURC
Optics - LEDs - Light Pipes - KPT-1608SURC 1067782-KPT-1608SURC
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067782-KPT-1608SURC Color: Red Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 628 nm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): KPT-1608SURCKPT-1608 SURC.; KPT1608SURC; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Dominant Wavelength: 628 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067782-KPT-1608SURC
Color: Red
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 628 nm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): KPT-1608SURCKPT-1608SURC.; KPT1608SURC;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Dominant Wavelength: 628 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1067782-KPT-1608SURC
Product Name Optics - LEDs - Light Pipes - KPT-1608SURC
LED Type Red; Red
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
4.0X4.0MM RA WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - AA4040VWD1S - Kingbright Corporation
Specs
LED Package: Right Angle White SMD LED
LED Type White
Viewing Angle 120 degrees
View Details