Kingbright Corporation Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright KPT-1608SGD

Description
LED, GREEN, 8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright - 43AC0039 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright
43AC0039
Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright 43AC0039
LED, GREEN, 8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

LED, GREEN, 8MCD, 568NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:0603; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright - 93X4389 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
93X4389
Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright 93X4389
LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 8 mcd RoHS Compliant: Yes

LED, Low Power, Green, 568 nm, 2.2 V, 20 mA, 8 mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 43AC0039 93X4389
Product Name Led, Green, 8Mcd, 568Nm, Smd; Led Colour Kingbright Led, Low Power, Green, 568 Nm, 2.2 V, 20 Ma, 8 Mcd Rohs Compliant Kingbright
LED Type Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 120 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 70 degrees
View Details