LED, ORANGE, 50MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:0603; Forward Current If:2mA; Forward Voltage:1.8V; Wavelength Typ:605nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 94Y5926 |
| Product Name | Led, Orange, 50Mcd, 605Nm, Smd; Led Colour Kingbright |
| LED Type | Orange |
| Peak Wavelength | 605 nm (6050 Å) |
| Viewing Angle | 120 degrees |
| Luminous Intensity | 50 milliCandela |