Kingbright Corporation Led, Red, 22Mcd, 630Nm, Smd; Led Color Kingbright KPT-1608LSURCK

Description
LED, RED, 22MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:22mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Description
LED, RED, 22MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:22mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The KPT-1608LSURCK is a Hyper Red SMD LED featuring a luminous intensity of 22 mcd and a dominant wavelength of 630 nm. It is constructed using AlGaInP on a GaAs substrate, providing low power consumption and a wide viewing angle of 120 degrees. The LED has a compact size of 1.6 mm x 0.8 mm and a thickness of 0.75 mm, making it suitable for applications such as backlighting and indicators. It operates at a low forward current of 2 mA, with a maximum forward current rating of 30 mA. The forward voltage is typically 1.75 V, and the device is RoHS compliant. The product is packaged in reels of 2000 pieces and has a moisture sensitivity level of 3. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The KPT-1608LSURCK is a Hyper Red SMD LED featuring a luminous intensity of 22 mcd and a dominant wavelength of 630 nm. It is constructed using AlGaInP on a GaAs substrate, providing low power consumption and a wide viewing angle of 120 degrees. The LED has a compact size of 1.6 mm x 0.8 mm and a thickness of 0.75 mm, making it suitable for applications such as backlighting and indicators. It operates at a low forward current of 2 mA, with a maximum forward current rating of 30 mA. The forward voltage is typically 1.75 V, and the device is RoHS compliant. The product is packaged in reels of 2000 pieces and has a moisture sensitivity level of 3. The operating temperature range is from -40°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 22Mcd, 630Nm, Smd; Led Color Kingbright - 42Y0475 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 22Mcd, 630Nm, Smd; Led Color Kingbright
42Y0475
Led, Red, 22Mcd, 630Nm, Smd; Led Color Kingbright 42Y0475
LED, RED, 22MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:22mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 22MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:30mA; Forward Voltage:1.75V; Wavelength Typ:630nm; Luminous Intensity:22mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 42Y0475
Product Name Led, Red, 22Mcd, 630Nm, Smd; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Luminous Intensity 22 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details