Kingbright Corporation LEDs KPT-1608CGCK

Description
Kingbright KPT-1608CGCK LED
Request a Quote Datasheet
Description
Kingbright KPT-1608CGCK LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8610141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608CGCK LED

Kingbright KPT-1608CGCK LED

Supplier's Site
LEDs - 8610141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608CGCK LED

Kingbright KPT-1608CGCK LED

Supplier's Site
LEDs - 1651838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KPT-1608CGCK LED

Kingbright KPT-1608CGCK LED

Supplier's Site
Optics - LEDs - Light Pipes - KPT-1608CGCK - 1067776-KPT-1608CGCK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KPT-1608CGCK
1067776-KPT-1608CGCK
Optics - LEDs - Light Pipes - KPT-1608CGCK 1067776-KPT-1608CGCK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067776-KPT-1608CGCK Packaging: Cut Tape Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1 V Luminous Intensity: 50 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Number of Pins: 2 Wavelength: 570 nm Categories: Optics - LEDs - Light Pipes Case / Package: 1608 Number of LEDs: 1 Lens Style: Colorless, Diffused, Rectangular Alternative Parts (Cross-Reference): MP008288KPT 1608 CGCK; KPT1608CGCK; Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067776-KPT-1608CGCK
Packaging: Cut Tape
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1 V
Luminous Intensity: 50 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Number of Pins: 2
Wavelength: 570 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: 1608
Number of LEDs: 1
Lens Style: Colorless, Diffused, Rectangular
Alternative Parts (Cross-Reference): MP008288KPT 1608 CGCK; KPT1608CGCK;
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright - 93X4384 - Newark, An Avnet Company
Chicago, IL, United States
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright
93X4384
Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright 93X4384
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 50Mcd, 570Nm; Led Color Kingbright - 93T1591 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 50Mcd, 570Nm; Led Color Kingbright
93T1591
Led, Green, 50Mcd, 570Nm; Led Color Kingbright 93T1591
LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 50MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8610141 8610141P 1067776-KPT-1608CGCK 93X4384 93T1591
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KPT-1608CGCK Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright Led, Green, 50Mcd, 570Nm; Led Color Kingbright
LED Package: 1.6 x 0.8 x 0.75mm
LED Type Green; Clear Green; Green Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 50 milliCandela 50 milliCandela 50 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 1416-L128-4090SB35B00A1TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details